Manufacturer: E-Switch
Win Source Part Number: 1323823-TL3330AF130Q
Category: Switches>Tactile Switches
Packaging: Reel - TR
Termination Style: Gull Wing
Actuator Material: Polyamide (PA), Nylon
Standard Package: 2,300
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 7.80mm x 2.50mm
Illumination: Non-Illuminated
Operating Force: 130gf
Mechanical Life: 50,000 Cycles
Temperature Range - Operating: -30°C ~ 70°C
Actuator Length, Right Angle: 3.50mm
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4388CT,EG4388DKR,E
Base Product Number: TL3330
RoHS Status: ROHS3 Compliant
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3330 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches 50mA@12VDC 130g OF Silver contacts
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1323823-TL3330AF130QG | 1400-TL3330AF130QG | EG4388CT-ND | EG4388TR-ND | TL3330AF130QG | 15N9529 | TL3330AF130QG | TL3330AF130QG |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch | Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Min. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | ||
| Max. Actuating Force | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1300 kg) | 0.3 lbs (0.1325 kg) | 0.3 lbs (0.1300 kg) | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom |