E-Switch, Inc. Tactile Switches TL6400BF260QJ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6400BF260QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6400BF260QJTR-ND
Tactile Switches 141-TL6400BF260QJTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6400BF260QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6400BF260QJCT-ND
Tactile Switches 141-TL6400BF260QJCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6400BF260QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6400BF260QJDKR-ND
Tactile Switches 141-TL6400BF260QJDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6400BF260QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd; Product Range E-Switch - 33AK7516 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd; Product Range E-Switch
33AK7516
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd; Product Range E-Switch 33AK7516
TACTILE SWITCH, 0.05A, 12VDC, 260GF, SMD; Product Range:TL6400 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 260GF, SMD; Product Range:TL6400 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL6400BF260QJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6400BF260QJTR-ND 141-TL6400BF260QJCT-ND 1400-TL6400BF260QJ 33AK7516 TL6400BF260QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd; Product Range E-Switch Switches - Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571218-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
Low Profile Process Sealed Tactile - JB15HAP-1F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details