E-Switch, Inc. Tactile Switches TL6330BF200Q

Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6330BF200Q
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67

Supplier's Site Datasheet
Tactile Switches - 141-TL6330BF200Q-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6330BF200Q-ND
Tactile Switches 141-TL6330BF200Q-ND
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Buy Now Datasheet
Switches - Tactile Switches TL6330BF200Q
Switches

Switches

Supplier's Site
Tactile Switch, 0.05A, 32Vdc, 200Gf; Product Range E-Switch - 48AK3420 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 32Vdc, 200Gf; Product Range E-Switch
48AK3420
Tactile Switch, 0.05A, 32Vdc, 200Gf; Product Range E-Switch 48AK3420
TACTILE SWITCH, 0.05A, 32VDC, 200GF; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 32VDC, 200GF; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:200gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6330BF200Q 141-TL6330BF200Q-ND TL6330BF200Q 48AK3420
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 32Vdc, 200Gf; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30mm Key Selector Push Buttons - AK2-3PC-KD - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Product Range Alcoswitch Te Connectivity - 15AC1472 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Low Profile Process Sealed Tactile - JB15HAP-4GH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details