TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green, IP67
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switches 50mA 12VDC GRN LED 200gf R.A. ThruHole
TACTILE SWITCH, 0.05A, 12VDC, 200GF, THT; Product Range:TL6215 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:200gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL6215RF200GDT | TL6215RF200GDT | EG5164-ND | TL6215RF200GDT | 49Y6130 | TL6215RF200GDT |
| Product Name | Tactile Switches | B200522 | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 12Vdc, 200Gf, Tht; Product Range E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | Through Hole | ||
| Features | DustProof; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS | RoHS | Illuminated Switch |