TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
SWITCH TACTILE SPSTX2 50MA 12V
| New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3253AGBABBF160Q | TL3253AGBABBF160Q |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST x 2 |
| Terminal Type | Straight PC Pins | |
| Max Current Rating | 0.0500 amps | 0.0500 amps |