E-Switch, Inc. Tactile Switches TL6120AF300QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6120AF300QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - EG4354CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4354CT-ND
Tactile Switches EG4354CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4354TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4354TR-ND
Tactile Switches EG4354TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4354DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4354DKR-ND
Tactile Switches EG4354DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1157699-TL6120AF300QG
Switches - Tactile Switches 1157699-TL6120AF300QG
Win Source Part Number: 1157699-TL6120AF300Q G Category: Switches>Tactile Switches Series: TL6120 Termination Style: Gull Wing Package: Tape & Reel Actuator Material: Polyamide (PA), Nylon Standard Package: 700 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.50mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 500,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 4.70mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: EG4354TR,Q4514216,EG 4354CT,EG4354DKR Base Product Number: TL6120

Win Source Part Number: 1157699-TL6120AF300QG
Category: Switches>Tactile Switches
Series: TL6120
Termination Style: Gull Wing
Package: Tape & Reel
Actuator Material: Polyamide (PA), Nylon
Standard Package: 700
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.50mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 7.40mm x 7.40mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 500,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 4.70mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG4354TR,Q4514216,EG4354CT,EG4354DKR
Base Product Number: TL6120

Buy Now Datasheet
Switches - Tactile Switches TL6120AF300QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9619 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9619
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9619
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6120 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6120 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6120AF300QG
Tactile Switches TL6120AF300QG
Tactile Switches 7.2mm x 5.08 mm SMT 4.7mm act

Tactile Switches 7.2mm x 5.08 mm SMT 4.7mm act

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6120AF300QG EG4354CT-ND EG4354TR-ND 1157699-TL6120AF300QG TL6120AF300QG 15N9619 TL6120AF300QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details