Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches TactSwtch 12VDC 50mA
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3901 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG6068TR-ND | EG6068CT-ND | 1400-TL3901AGQF180 | TL3901AGQF180 | TL3901AGQF180 | 62W0991 | TL3901AGQF180 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch | Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Switch Dimensions | 6.00mm x 5.40mm | 6.00mm x 5.40mm |