E-Switch, Inc. Tactile Switches TL3301FF160RJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301FF160RJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Switches - Tactile Switches TL3301FF160RJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301FF160RJ TL3301FF160RJ
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
H program - HDT - Pushbuttons - HDT-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers