TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 15V
SWITCH TACTILE SPST-NO 0.05A 15V
SWITCH, TACTILE, SPST, 50mA, 15VDC; Product Range:TL3315 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 15VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 15VDC, SMD, 100GF; Product Range:TL3315 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches LOPRO 100GF SMD
SWITCH TACTILE SPST-NO 0.05A 15V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3315NF100Q | EG4620DKR-ND | EG4620CT-ND | TL3315NF100Q | TL3315NF100Q | 15N9519 | TL3315NF100Q | 239-TL3315NF100Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst, 50Ma, 15Vdc; Product Range E-Switch | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 15V |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | Momentary Contact; Off-Mom | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | RoHS | RoHS | |||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |