E-Switch, Inc. Tactile Switches TL6120DF160QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6120DF160QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6120DF160QGTR-ND
Tactile Switches 141-TL6120DF160QGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL6120DF160QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6120DF160QGCT-ND
Tactile Switches 141-TL6120DF160QGCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL6120DF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switches - Tactile Switches TL6120DF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches Process Sealed SMT SPST 0.05A 12V - 239-TL6120DF160QG - Utmel Electronic Limited
Hong Kong, China
Tactile Switches Process Sealed SMT SPST 0.05A 12V
239-TL6120DF160QG
Tactile Switches Process Sealed SMT SPST 0.05A 12V 239-TL6120DF160QG
Tactile Switches Process Sealed SMT SPST 0.05A 12V

Tactile Switches Process Sealed SMT SPST 0.05A 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9628 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9628
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9628
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6120 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL6120 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL6120DF160QG
Tactile Switches TL6120DF160QG
Tactile Switches Process Sealed SMT SPST 0.05A 12V

Tactile Switches Process Sealed SMT SPST 0.05A 12V

Buy Now Datasheet
Tactile Switches - TL6120DF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL6120DF160QG
Tactile Switches TL6120DF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL6120DF160QG
Key/Switch >> Tactile Switches TL6120DF160QG
7.4mm 6.35mm Round Button 50mA Brick nogging 7.4mm SPST 160gf 12V SMD,7.4x7.4mm Tactile Switches ROHS

7.4mm 6.35mm Round Button 50mA Brick nogging 7.4mm SPST 160gf 12V SMD,7.4x7.4mm Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6120DF160QGTR-ND 141-TL6120DF160QGCT-ND 1400-TL6120DF160QG TL6120DF160QG 239-TL6120DF160QG 15N9628 TL6120DF160QG TL6120DF160QG TL6120DF160QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Process Sealed SMT SPST 0.05A 12V Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Tactile Switches Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Off-Mom Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 7.40mm x 7.40mm 7.40mm x 7.40mm Height: 6.35mm x Length: 7.4mm x Width: 7.4mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-1825910-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2085-A-J52AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details