E-Switch, Inc. Switches - Tactile Switches TLE3303F260QG

Description
Win Source Part Number: 1150178-TLE3303F260Q G Category: Switches>Tactile Switches Series: TL3303 Termination Style: Gull Wing Features: Grounding Pin Package: Tape & Reel (TR) Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 1,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 3.10mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TLE3303
Request a Quote Datasheet
Description
Win Source Part Number: 1150178-TLE3303F260Q G Category: Switches>Tactile Switches Series: TL3303 Termination Style: Gull Wing Features: Grounding Pin Package: Tape & Reel (TR) Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 1,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 3.10mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TLE3303
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1150178-TLE3303F260QG
Switches - Tactile Switches 1150178-TLE3303F260QG
Win Source Part Number: 1150178-TLE3303F260Q G Category: Switches>Tactile Switches Series: TL3303 Termination Style: Gull Wing Features: Grounding Pin Package: Tape & Reel (TR) Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 1,500 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.00mm Illumination: Non-Illuminated Operating Force: 260gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 3.10mm ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Base Product Number: TLE3303

Win Source Part Number: 1150178-TLE3303F260QG
Category: Switches>Tactile Switches
Series: TL3303
Termination Style: Gull Wing
Features: Grounding Pin
Package: Tape & Reel (TR)
Actuator Material: Polyphenylene Sulfide (PPS)
Standard Package: 1,500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 3.10mm
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Base Product Number: TLE3303

Buy Now Datasheet
Tactile Switches 1400-TLE3303F260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TLE3303F260QG
Tactile Switches TLE3303F260QG
Tactile Switches 50mA 12VDC SPST Gold Contacts

Tactile Switches 50mA 12VDC SPST Gold Contacts

Buy Now Datasheet
Switches - Tactile Switches TLE3303F260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1150178-TLE3303F260QG 1400-TLE3303F260QG TLE3303F260QG TLE3303F260QG
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Switch Function Momentary Contact Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3918-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 1825910-6 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details