E-Switch, Inc. Tactile Switches TL6700NF160QJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6700NF160QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

Supplier's Site Datasheet
Tactile Switches - EG4380DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4380DKR-ND
Tactile Switches EG4380DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4380CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4380CT-ND
Tactile Switches EG4380CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4380TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4380TR-ND
Tactile Switches EG4380TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches TL6700NF160QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL6700NF160QJ
Tactile Switches TL6700NF160QJ
Tactile Switches Right Angle Sealed Thru-Hole

Tactile Switches Right Angle Sealed Thru-Hole

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6700NF160QJ EG4380DKR-ND EG4380CT-ND TL6700NF160QJ TL6700NF160QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof; Available in Tape and Reel Packaging DustProof RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-949 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers