E-Switch, Inc. Tactile Switches TL6170AF180QG

Description
Tactile Switch
Request a Quote Datasheet
Description
Tactile Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL6170AF180QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6170AF180QGTR-ND
Tactile Switches 141-TL6170AF180QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switches 1400-TL6170AF180QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, IP67

Supplier's Site Datasheet
Switches - Tactile Switches TL6170AF180QG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 180Gf; Product Range E-Switch - 46AK6448 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 180Gf; Product Range E-Switch
46AK6448
Tactile Switch, 0.05A, 12Vdc, 180Gf; Product Range E-Switch 46AK6448
TACTILE SWITCH, 0.05A, 12VDC, 180GF; Product Range:TL6170 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 180GF; Product Range:TL6170 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL6170AF180QGTR-ND 1400-TL6170AF180QG TL6170AF180QG 46AK6448
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, 180Gf; Product Range E-Switch
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.30mm x 6.30mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3363-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF2-F1-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGR/GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details