Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Manufacturer: E-Switch
Win Source Part Number: 899770-TL4105AF160QG
Series: TL4105
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Side Actuated Edge Mount, Right Angle
Package: Reel - TR
Mounting: Edge Mount, Right Angle
Family Name: TL4105
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: EG4965TR, EG4965CT, EG4965DKR
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
TACTILE SWITCH, SPST 50mA, 12VDC, SMD GULL WING; Product Range:TL4105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Edge Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Tactile Switches Right Angle Edge Mounted Tact Switch
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG4965DKR-ND | EG4965CT-ND | 899770-TL4105AF160QG | 1400-TL4105AF160QG | 52T9804 | TL4105AF160QG | TL4105AF160QG |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches - TL4105AF160QG | Tactile Switches | Tactile Switch, Spst 50Ma, 12Vdc, Smd Gull Wing; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Rectangular Button | Rectangular Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 4.80mm x 2.20mm | 4.80mm x 2.20mm |
Gullwing
Through hole