E-Switch, Inc. Switches - Tactile Switches TL3780AF160QG

Description
Win Source Part Number: 1376447-TL3780AF160Q G Category: Switches - Tactile Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3780 Product Status: Active Base Product Number: TL3780 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 500,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 0.60mm Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.13mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376447-TL3780AF160Q G Category: Switches - Tactile Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3780 Product Status: Active Base Product Number: TL3780 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 500,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 0.60mm Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.13mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376447-TL3780AF160QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376447-TL3780AF160QG
Switches - Tactile Switches 1376447-TL3780AF160QG
Win Source Part Number: 1376447-TL3780AF160Q G Category: Switches - Tactile Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3780 Product Status: Active Base Product Number: TL3780 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 500,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 0.60mm Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 160gf Switch Travel: 0.13mm

Win Source Part Number: 1376447-TL3780AF160QG
Category: Switches - Tactile Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3780
Product Status: Active
Base Product Number: TL3780
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 500,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 0.60mm
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Switch Travel: 0.13mm

Buy Now Datasheet
Tactile Switches 1400-TL3780AF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - 141-TL3780AF160QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3780AF160QGTR-ND
Tactile Switches 141-TL3780AF160QGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches TL3780AF160QG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch - 11AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch
11AC9679
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch 11AC9679
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3780 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3780 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3780AF160QG
Tactile Switches TL3780AF160QG
Tactile Switches 50mA 12VDC 160gf SPST 2x3mm Gull SMT

Tactile Switches 50mA 12VDC 160gf SPST 2x3mm Gull SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376447-TL3780AF160QG 1400-TL3780AF160QG 141-TL3780AF160QGTR-ND TL3780AF160QG 11AC9679 TL3780AF160QG
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Switch Function Momentary Contact Momentary Contact Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-947 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-3PC - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 1571563-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B2B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers