E-Switch, Inc. Tactile Switches TL59BF100Q

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - TL59BF100QCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
TL59BF100QCT-ND
Tactile Switches TL59BF100QCT-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - TL59BF100QTB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
TL59BF100QTB-ND
Tactile Switches TL59BF100QTB-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches - 1400-TL59BF100Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL59BF100Q
Tactile Switches 1400-TL59BF100Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Switches - Tactile Switches - TL59BF100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
TL59BF100Q
Switches - Tactile Switches TL59BF100Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Th, 100Gf; Product Range E-Switch - 15N9563 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Th, 100Gf; Product Range E-Switch
15N9563
Tactile Switch, 0.05A, 12Vdc, Th, 100Gf; Product Range E-Switch 15N9563
TACTILE SWITCH, 0.05A, 12VDC, TH, 100GF; Product Range:TL59 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, TH, 100GF; Product Range:TL59 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL59BF100Q
Tactile Switches TL59BF100Q
Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL59BF100QCT-ND TL59BF100QTB-ND 1400-TL59BF100Q TL59BF100Q 15N9563 TL59BF100Q
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, Th, 100Gf; Product Range E-Switch Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Twin Touch Metal Operators - 2ATF8-F2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Low Profile Process Sealed Tactile - JB15HAP-4BB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details