E-Switch, Inc. Tactile Switches TL3700AF100QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4918TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4918TR-ND
Tactile Switches EG4918TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1099550-TL3700AF100QG
Switches - Tactile Switches 1099550-TL3700AF100QG
Win Source Part Number: 1099550-TL3700AF100Q G Category: Switches>Tactile Switches Series: TL3700 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.15mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 3.00mm x 2.60mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 0.65mm Alternative Parts (Cross-Reference): TL3301EF100QG; TL3301TF100QG; TL3301AF100QG; PTS645SL50SMTR92LFS; PTS645SL43SMTR92LFS; PTS530GN055SMTRLFS; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: EG4918DKR,EG4918TR,E G4918CT Product Status: Obsolete

Win Source Part Number: 1099550-TL3700AF100QG
Category: Switches>Tactile Switches
Series: TL3700
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.60mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 0.65mm
Alternative Parts (Cross-Reference): TL3301EF100QG; TL3301TF100QG; TL3301AF100QG; PTS645SL50SMTR92LFS; PTS645SL43SMTR92LFS; PTS530GN055SMTRLFS;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: EG4918DKR,EG4918TR,EG4918CT
Product Status: Obsolete

Buy Now Datasheet
Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch - 29T6119 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch
29T6119
Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch 29T6119
TACTILE SWITCH, SPST, 20mA, 15VDC, SMD; Product Range:TL3700 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 20mA, 15VDC, SMD; Product Range:TL3700 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL3700AF100QG
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Tactile Switches - TL3700AF100QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3700AF100QG
Tactile Switches TL3700AF100QG
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4918TR-ND 1099550-TL3700AF100QG 29T6119 TL3700AF100QG TL3700AF100QG
Product Name Tactile Switches Switches - Tactile Switches Tactile Switch, Spst, 20Ma, 15Vdc, Smd; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Switch Dimensions 3.00mm x 2.60mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2311402-4 - TE Connectivity
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
.5 AMP Momentary Pushbutton - FB15ANEP2-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
9 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details