E-Switch, Inc. Tactile Switches TL58XF160Q

Description
TACT, 20mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 20mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL58XF160Q - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL58XF160Q
Tactile Switches 1400-TL58XF160Q
TACT, 20mA, SPST-NO, Off-(On), PC Pin

TACT, 20mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG4597TB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4597TB-ND
Tactile Switches EG4597TB-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches - EG4597CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4597CT-ND
Tactile Switches EG4597CT-ND
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL58XF160Q
Tactile Switches TL58XF160Q
Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Tactile Switches Thruhole Radial lead SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - TL58XF160Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
TL58XF160Q
Switches - Tactile Switches TL58XF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL58XF160Q EG4597TB-ND EG4597CT-ND TL58XF160Q TL58XF160Q
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0200 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-502 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-6400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers