E-Switch, Inc. Tactile Switches TL6800AF160QJ

Description
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6800AF160QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

TACT, 50mA, SPST-NO, Off-(On), J-lead, IP67

Supplier's Site Datasheet
Tactile Switches - 141-TL6800AF160QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6800AF160QJTR-ND
Tactile Switches 141-TL6800AF160QJTR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL6800AF160QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6800AF160QJCT-ND
Tactile Switches 141-TL6800AF160QJCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL6800AF160QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL6800AF160QJDKR-ND
Tactile Switches 141-TL6800AF160QJDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range E-Switch - 49AK2573 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range E-Switch
49AK2573
Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range E-Switch 49AK2573
TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:TL6800 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF; Product Range:TL6800 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL6800AF160QJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6800AF160QJ 141-TL6800AF160QJTR-ND 141-TL6800AF160QJCT-ND 49AK2573 TL6800AF160QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, 160Gf; Product Range E-Switch Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; Available in Tape and Reel Packaging; Weather resistant or waterproof DustProof; Available in Tape and Reel Packaging DustProof RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Pushbutton Switches - 601.6369.038 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
H program - HDT - Pushbuttons - HDT-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details