E-Switch, Inc. Tactile Switches TL3780AF100QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3780AF100QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - 141-TL3780AF100QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3780AF100QGTR-ND
Tactile Switches 141-TL3780AF100QGTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3780AF100QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3780AF100QGCT-ND
Tactile Switches 141-TL3780AF100QGCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL3780AF100QGDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3780AF100QGDKR-ND
Tactile Switches 141-TL3780AF100QGDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches - 1376446-TL3780AF100QG - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376446-TL3780AF100QG
Switches - Tactile Switches 1376446-TL3780AF100QG
Win Source Part Number: 1376446-TL3780AF100Q G Category: Switches - Tactile Switches Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3780 Product Status: Active Base Product Number: TL3780 Mounting Type: Surface Mount HTSUS: 8536.50.9031 ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Termination Style: Gull Wing Mechanical Life: 300,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 0.60mm Actuator Orientation: Top Actuated Outline: 3.00mm x 2.00mm Illumination: Non-Illuminated Operating Force: 100gf Switch Travel: 0.13mm

Win Source Part Number: 1376446-TL3780AF100QG
Category: Switches - Tactile Switches
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3780
Product Status: Active
Base Product Number: TL3780
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 300,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 0.60mm
Actuator Orientation: Top Actuated
Outline: 3.00mm x 2.00mm
Illumination: Non-Illuminated
Operating Force: 100gf
Switch Travel: 0.13mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3780AF100QG
Tactile Switches TL3780AF100QG
Tactile Switches 50mA 12VDC 100gf SPST 2x3mm Gull SMT

Tactile Switches 50mA 12VDC 100gf SPST 2x3mm Gull SMT

Buy Now Datasheet
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch - 11AC9678 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch
11AC9678
Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch 11AC9678
TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3780 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12VDC, SMD; Product Range:TL3780 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Dome; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL3780AF100QG
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3780AF100QG 141-TL3780AF100QGTR-ND 141-TL3780AF100QGCT-ND 1376446-TL3780AF100QG TL3780AF100QG 11AC9678 TL3780AF100QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 12Vdc, Smd; Product Range E-Switch Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 1825106-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
B3J Hinged Tactile Switch - B3J-7400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details