E-Switch, Inc. Tactile Switches TL6275BA2PQSG

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL6275BA2PQSG
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Switches - Tactile Switches TL6275BA2PQSG
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL6275BA2PQSG TL6275BA2PQSG
Product Name Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331417-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7032-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers