SWITCH TACTILE SPST-NO 0.05A 32V
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, IP67
TACTILE SWITCH, 0.05A, 32VDC, 300GF; Product Range:TL6330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL6330AF300Q-ND | 1400-TL6330AF300Q | 48AK3418 | TL6330AF300Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.05A, 32Vdc, 300Gf; Product Range E-Switch | Switches - Tactile Switches |
| Actuator Specifications | Rectangular Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 4.60mm x 2.80mm |