Terminator Coax Connector Plug, Male Pin BNC 51 Ohms
Accessory, BNC Connector, Brass Material, 50 Ohms Impedance
Note: Two distinct types of 75 Ohm BNCs are available, both mate with each other and with 50 Ohm BNCs. Type 1 is designated 75-T1 and provides constant 75 Ohm performance with low VSWR DC to 4 GHz. Type 2 is designated 75-T2 and is usable with low reflection DC to 1 GHz. For applications above 1 GHz, Type 1 is recommended. 0-4 GHz with low reflection at the end. 500 Volts peak.
It is miniature, lightweight units designed to operate up to 11 GHz and typically yield low reflection through 4 GHz. Designed to accommodate a large variety of RG and industry standard cables, BNC connectors are available in crimp⁄crimp, clamp⁄solder, SURETWIST®, and field serviceable termination styles. A full line of printed circuit board receptacles, bulkhead receptacles, resistor terminations, and other accessories complement the product offering.
CONN TERMINATOR PLUG BNC 51OHM
MALE CAP, 51 OHM BNC COAXIAL CONNECTOR; Connector Type:Intra Series Coaxial; Connector Body Style:-; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1075-ND | 70142866 | 46650-51 | 73K1466 |
| Product Name | Coaxial Connector (RF) Terminators | connector accessory,rf coaxial,bnc resistor terminated male cap,50 ohm,1%,1 watt | Coaxial Connector (RF) Terminators | Male Cap, 51 Ohm Bnc Coaxial Connector; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC | BNC |