TE Connectivity Multi Purpose 51565-1

Description
Socket Contact Gold Crimp 26 AWG Coaxial
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 26 AWG Coaxial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25148-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25148-ND
Multi Purpose A25148-ND
Socket Contact Gold Crimp 26 AWG Coaxial

Socket Contact Gold Crimp 26 AWG Coaxial

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 51565-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
51565-1
RF Connectors / Coaxial Connectors 51565-1
RF Connectors / Coaxial Connectors COAXICON CONTACT

RF Connectors / Coaxial Connectors COAXICON CONTACT

Buy Now Datasheet
Multi Purpose - 51565-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
51565-1
Multi Purpose 51565-1
CONN SOCKET 26AWG GOLD CRIMP

CONN SOCKET 26AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number A25148-ND 51565-1 51565-1
Product Name Multi Purpose RF Connectors / Coaxial Connectors Multi Purpose
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 8194175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1060995-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
2 suppliers
N Female Bulkhead R/A PCB Mount Connector - ET-NFRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Right Angle
View Details