SV Microwave, Inc. Coaxial Connector (RF) Assemblies 5011-00034

Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5011-00034-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5011-00034-ND
Coaxial Connector (RF) Assemblies 5011-00034-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5011-00034 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5011-00034
RF Connectors / Coaxial Connectors 5011-00034
RF Connectors / Coaxial Connectors Type N Male Connect for .085 Cable

RF Connectors / Coaxial Connectors Type N Male Connect for .085 Cable

Buy Now Datasheet
Type N Male Connector For .085 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave - 43AC7817 - Newark, An Avnet Company
Chicago, IL, United States
Type N Male Connector For .085 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave
43AC7817
Type N Male Connector For .085 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave 43AC7817
Type N Male Connector for .085 Cable / Individual - Bag (Pack Fill Qty: 1)

Type N Male Connector for .085 Cable / Individual - Bag (Pack Fill Qty: 1)

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5011-00034-ND 5011-00034 43AC7817
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Type N Male Connector For .085 Cable / Individual - Bag (Pack Fill Qty Amphenol Sv Microwave
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details
TNC (M) St. Connector for RG59 Cable - ET-TMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1057293-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 10.000 GHz
View Details
5 suppliers
Cable Connectors - NCM-MCB-R280-1 - kTB Solutions
Specs
Connector Type MCX
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details