Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
RF/COAXIAL ADAPTER, N JACK-N JACK; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
RF Adapters - In Series TYPE N TO TYPE N
N (Female) to N (Female) Connector, 1000 V (RMS) Operating Voltage, Brass Body Material
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 501-2125-ND | 46F2209 | 4956 | 70197139 |
| Product Name | Coaxial Connector (RF) Adapters | Rf/coaxial Adapter, N Jack-N Jack; Convert From Coax Type Pomona | RF Adapters - In Series | Connector; N (Female) to N (Female); White Bronze Plated Brass; 1000 V (RMS) |
| Connector Type | Type N | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Mounting | Panel Mount | 4-Hole Flange |