Aratas America LLC Snap Action, Limit Switches D2HWC233MRS

Description
SWITCH SNAP SPST-NO 100MA 125V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - D2HWC233MRS-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
D2HWC233MRS-ND
Snap Action, Limit Switches D2HWC233MRS-ND
SWITCH SNAP SPST-NO 100MA 125V

SWITCH SNAP SPST-NO 100MA 125V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number D2HWC233MRS-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Features Dustproof
Standards and Certifications RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1450-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2326157 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details