SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches Detection Switch
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | Z4446-ND | D2MV-1-1C1 |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Standards and Certifications | RoHS | |
| Operating Temp | -13 to 176 F (-25 to 80 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 1 amps | 1 amps |