Ultra Slim Snap-action
Switch with 2.7 mm in depth
SWITCH SNAP ACT SPDT 500MA 30V
Ultra submin PCB switch,pin plunger
MICROSWITCH, PIN PLUNGER, SPDT, 500mA; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Contact Voltage AC Nom:-RoHS Compliant: Yes
Basic / Snap Action Switches PIN PLUNGER AG-P
| Aratas America LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2MQ-1 | SW145-ND | 3194215 | 90B5323 | D2MQ-1 |
| Product Name | D2MQ Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Micro Switches | Microswitch, Pin Plunger, Spdt, 500Ma; Microswitch Type Omron Electronic Components | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Plunger | Pushbutton Style; Plunger | |
| Common Size | Subminiature; Standard | ||||
| Standards and Certifications | IP40 | RoHS | RoHS | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |