Sealed Subminiature Basic
Switch Conforming to IP67
(Excluding the terminals
on terminal models)
SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches Miniature Basic Auto Switch
| Aratas America LLC | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2SW-3D | Z8552-ND | 6160546 | D2SW-3D |
| Product Name | D2SW Sealed Subminiature Basic Switches | Snap Action, Limit Switches | Micro Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Round (Pin Plunger) | Pin plunger | Pushbutton Style; Plunger |
| Common Size | Subminiature; Standard | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Maximum Current | 2 to 3 amps | 3 amps | 3 amps |