Aratas America LLC D2HW Sealed Ultra Subminiature Basic Switches D2HW-BL281M

Description
Smallest sealed snap-action switch in the industry with a very long stroke for reliable ON/OFF action The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. Extra-long stroke even without levers. (OT reference value: 1.4 mm). Made of environmentally-frie ndly materials. All models are lead-free, including molded lead wire models.
Request a Quote
Description
Smallest sealed snap-action switch in the industry with a very long stroke for reliable ON/OFF action The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. Extra-long stroke even without levers. (OT reference value: 1.4 mm). Made of environmentally-frie ndly materials. All models are lead-free, including molded lead wire models.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SW744-ND is a sealed ultra subminiature snap-action switch designed for reliable ON/OFF action with a long stroke of 1.4 mm. It features a compact design, measuring 78% of conventional models, making it suitable for applications requiring space-saving solutions. The switch is constructed from environmentally-friendly materials and is RoHS compliant, ensuring it meets modern environmental standards. It supports a voltage range from 5 VDC at 1 mA to 12 VDC at 2 A, and is available in various configurations including SPDT contact forms. The switch is rated for IP67 protection, indicating it is resistant to dust and can withstand immersion in water for a limited time. This product is ideal for applications where compact size and reliable performance are critical.

Datasheet Summary
Powered by GS/AI

The SW744-ND is a sealed ultra subminiature snap-action switch designed for reliable ON/OFF action with a long stroke of 1.4 mm. It features a compact design, measuring 78% of conventional models, making it suitable for applications requiring space-saving solutions. The switch is constructed from environmentally-friendly materials and is RoHS compliant, ensuring it meets modern environmental standards. It supports a voltage range from 5 VDC at 1 mA to 12 VDC at 2 A, and is available in various configurations including SPDT contact forms. The switch is rated for IP67 protection, indicating it is resistant to dust and can withstand immersion in water for a limited time. This product is ideal for applications where compact size and reliable performance are critical.

Suppliers

Company
Product
Description
Supplier Links
D2HW Sealed Ultra Subminiature Basic Switches - D2HW-BL281M - Aratas America LLC
Hoffman Estates, IL, United States
D2HW Sealed Ultra Subminiature Basic Switches
D2HW-BL281M
D2HW Sealed Ultra Subminiature Basic Switches D2HW-BL281M
Smallest sealed snap-action switch in the industry with a very long stroke for reliable ON/OFF action The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules. Extra-long stroke even without levers. (OT reference value: 1.4 mm). Made of environmentally-frie ndly materials. All models are lead-free, including molded lead wire models.

Smallest sealed snap-action
switch in the industry with a
very long stroke for reliable
ON/OFF action

  • The case dimensions are 78% of conventional models, contributing to down-sizing of mechanical modules.
  • Extra-long stroke even without levers. (OT reference value: 1.4 mm).
  • Made of environmentally-friendly materials. All models are lead-free, including molded lead wire models.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW744-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW744-ND
Snap Action, Limit Switches SW744-ND
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2HW-BL281M
Basic / Snap Action Switches D2HW-BL281M
Basic / Snap Action Switches LONG LEAF LVER ELADS

Basic / Snap Action Switches LONG LEAF LVER ELADS

Buy Now Datasheet
Microswitch, Leaf Lever, Spdt, 2A, 125V; Microswitch Type Omron Electronic Components - 25C4441 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Leaf Lever, Spdt, 2A, 125V; Microswitch Type Omron Electronic Components
25C4441
Microswitch, Leaf Lever, Spdt, 2A, 125V; Microswitch Type Omron Electronic Components 25C4441
MICROSWITCH, LEAF LEVER, SPDT, 2A, 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:2A; Contact Voltage DC Nom:42VDC RoHS Compliant: Yes

MICROSWITCH, LEAF LEVER, SPDT, 2A, 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:2A; Contact Voltage DC Nom:42VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2HW-BL281M SW744-ND D2HW-BL281M 25C4441
Product Name D2HW Sealed Ultra Subminiature Basic Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Leaf Lever, Spdt, 2A, 125V; Microswitch Type Omron Electronic Components
Actuator Style Lever Style Lever Style Lever Lever Style
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Maximum Current 0.1000 to 2 amps 0.1000 to 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01L - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
8 suppliers
Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components - 24C7275 - Newark, An Avnet Company
Specs
Actuator Style Lever Style
Common Size Subminiature; Ultra Subminiature
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2326061 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details