Aratas America LLC D2RV Miniature Basic Switch D2RV-G

Description
High Reliability for Micro Load Applications, Even in Adverse Atmospheres (Dust, High Humidity, Silicon Gas, etc.) The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch as for the V Miniature Basic Switch. High durability with a bounce time of 1 ms max.
Request a Quote Datasheet
Description
High Reliability for Micro Load Applications, Even in Adverse Atmospheres (Dust, High Humidity, Silicon Gas, etc.) The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch as for the V Miniature Basic Switch. High durability with a bounce time of 1 ms max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2RV Miniature Basic Switch - D2RV-G - Aratas America LLC
Hoffman Estates, IL, United States
D2RV Miniature Basic Switch
D2RV-G
D2RV Miniature Basic Switch D2RV-G
High Reliability for Micro Load Applications, Even in Adverse Atmospheres (Dust, High Humidity, Silicon Gas, etc.) The reed switch offers exceptional contact reliability in micro load applications. Same mounting pitch as for the V Miniature Basic Switch. High durability with a bounce time of 1 ms max.

High Reliability for Micro Load
Applications, Even in Adverse
Atmospheres (Dust, High
Humidity, Silicon Gas, etc.)

  • The reed switch offers exceptional contact reliability in micro load applications.
  • Same mounting pitch as for the V Miniature Basic Switch.
  • High durability with a bounce time of 1 ms max.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z4449-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4449-ND
Snap Action, Limit Switches Z4449-ND
SWITCH SNAP SPST-NO 250MA 100V

SWITCH SNAP SPST-NO 250MA 100V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2RV-G
Basic / Snap Action Switches D2RV-G
Basic / Snap Action Switches Reed Pin plungr 100g 0.1 A SPST-NO

Basic / Snap Action Switches Reed Pin plungr 100g 0.1 A SPST-NO

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2RV-G Z4449-ND D2RV-G
Product Name D2RV Miniature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Standard
Standards and Certifications IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326144 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL30-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
Micro Switches - 2326091 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2F Ultra Subminiature Basic Switch - D2F-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers