Sealed Basic Switch with
Simplified Construction,
Mounting Compatible with
SS and D2SW Series.
SWITCH SNAP ACT SPDT 100MA 125V
Basic / Snap Action Switches Miniature
| Aratas America LLC | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2SW-P01M | 6822200 | Z4460-ND | D2SW-P01M |
| Product Name | D2SW-P Sealed Subminiature Basic Switch | Micro Switches | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Pin plunger | Round (Pin Plunger) | Pushbutton Style; Plunger |
| Common Size | Subminiature; Standard | |||
| Standards and Certifications | UL List; CSA Mark; IP67 | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |