OMRON Automation and Safety D2LS Ultra Subminiature Basic Switch D2LS-21

Description
Compact, long-life surface-mount terminal type operation switches High load types are also available. High operating force type also achieving long durability (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.) Compact size 8.6×4.8×3.0mm(W×D×H) contributing to down-sizing of module Clear click feeling Embossed taping package for automatic mounting
Request a Quote Datasheet
Description
Compact, long-life surface-mount terminal type operation switches High load types are also available. High operating force type also achieving long durability (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.) Compact size 8.6×4.8×3.0mm(W×D×H) contributing to down-sizing of module Clear click feeling Embossed taping package for automatic mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2LS Ultra Subminiature Basic Switch - D2LS-21 - Aratas America LLC
Hoffman Estates, IL, United States
D2LS Ultra Subminiature Basic Switch
D2LS-21
D2LS Ultra Subminiature Basic Switch D2LS-21
Compact, long-life surface-mount terminal type operation switches High load types are also available. High operating force type also achieving long durability (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.) Compact size 8.6×4.8×3.0mm(W×D×H) contributing to down-sizing of module Clear click feeling Embossed taping package for automatic mounting

Compact, long-life
surface-mount terminal type
operation switches
High load types are also
available.

  • High operating force type also achieving long durability
    (OF = 1.2 N, Durability: 10,000,000 operations. OF = 0.6 N, Durability: 20,000,000 operations.)
  • Compact size 8.6×4.8×3.0mm(W×D×H) contributing to down-sizing of module
  • Clear click feeling
  • Embossed taping package for automatic mounting
Supplier's Site Datasheet
Micro Switches - 1748207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1748207
Micro Switches 1748207
Ultra Subminiature Basic Switch

Ultra Subminiature Basic Switch

Supplier's Site
Micro Switches - 1748250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
1748250
Micro Switches 1748250
Ultra Subminiature Basic Switch

Ultra Subminiature Basic Switch

Supplier's Site
Snap Action, Limit Switches - Z4378DKR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4378DKR-ND
Snap Action, Limit Switches Z4378DKR-ND
SWITCH SNAP ACT SPST-NO 1MA 6V

SWITCH SNAP ACT SPST-NO 1MA 6V

Buy Now Datasheet
Snap Action, Limit Switches - Z4378CT-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4378CT-ND
Snap Action, Limit Switches Z4378CT-ND
SWITCH SNAP ACT SPST-NO 1MA 6V

SWITCH SNAP ACT SPST-NO 1MA 6V

Buy Now Datasheet
Snap Action, Limit Switches - Z4378TR-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4378TR-ND
Snap Action, Limit Switches Z4378TR-ND
SWITCH SNAP ACT SPST-NO 1MA 6V

SWITCH SNAP ACT SPST-NO 1MA 6V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2LS-21
Basic / Snap Action Switches D2LS-21
Basic / Snap Action Switches Ultra Subminiature Basic Switch

Basic / Snap Action Switches Ultra Subminiature Basic Switch

Buy Now
Microswitch, Plunger, Spst, 0.001A, 6Vdc; Microswitch Type Omron - 77Y7596 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spst, 0.001A, 6Vdc; Microswitch Type Omron
77Y7596
Microswitch, Plunger, Spst, 0.001A, 6Vdc; Microswitch Type Omron 77Y7596
MICROSWITCH, PLUNGER, SPST, 0.001A, 6VDC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:SMD; Contact Current Max:1mA; Contact Voltage DC Nom:6VDC; Product RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPST, 0.001A, 6VDC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:SMD; Contact Current Max:1mA; Contact Voltage DC Nom:6VDC; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2LS-21 1748207 Z4378DKR-ND D2LS-21 77Y7596
Product Name D2LS Ultra Subminiature Basic Switch Micro Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Plunger, Spst, 0.001A, 6Vdc; Microswitch Type Omron
Actuator Style Pushbutton Style Button Round (Pin Plunger) Button
Common Size Subminiature; Standard Subminiature Subminiature; Ultra Subminiature
Standards and Certifications IP40 RoHS RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1152406 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2496833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details