Basic / Snap Action Switches PIN PLUNGER PCB
SWITCH SNAP ACT SPDT 100MA 125V
Smallest sealed snap action switch in the industry with a long stroke for reliable On/Off action. Conforms to IP67 (lead wire type) and IP50 (terminal type). Case Dimensions: 5.3 mm W × 13.3 mm L × 7.0 mm H. Are 22% smaller than conventional models. Has extra-long stroke even without levers — OT: 1.4 mm. All models are lead-free, including lead wire models.
MICROSWITCH, PIN PLUNGER, SPDT, 2A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:2A; Contact Voltage DC Nom:42VDC RoHS Compliant: Yes
VAST STOCK CO., LIMITED | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
Product Number | D2HW-A201D | SW716-ND | 70175304 | 25C4428 |
Product Name | Basic / Snap Action Switches | Snap Action, Limit Switches | Switch,Submini.,Snap Action,Sealed,12VDC,SPDT,Straight PCB,Pin Plunger | Microswitch, Pin Plunger, Spdt, 2A 125V; Microswitch Type Omron Electronic Components |
Actuator Style | Pushbutton Style; Plunger | Round (Pin Plunger) | Pin Plunger | |
Standards and Certifications | RoHS | RoHS | RoHS | |
Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
Maximum Current | 2 amps | 0.1000 to 2 amps | 1 amps | 2 amps |