SWITCH SNAP ACT SPST-NO 5A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | D2VW5L23MSCHN-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Lever Style; Roller Style |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |