Aratas America LLC D2SW-P Sealed Subminiature Basic Switch D2SW-P2L1M

Description
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available. UL, CSA, VDE safety standard approved models are available upon request.
Request a Quote
Description
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available. UL, CSA, VDE safety standard approved models are available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z4463-ND is a sealed subminiature basic switch designed for various applications requiring snap action functionality. It features a switch rating of 2 A at 250 VAC and is available in multiple actuator types, including pin plunger and hinge lever options. The switch is constructed with rubber packing to provide dust protection and temporary waterproofing, meeting the IEC IP67 standard. It offers various terminal options, including solder, quick-connect, and PCB terminals, making it versatile for different wiring needs. The switch is RoHS compliant and has models available that meet UL, CSA, and VDE safety standards upon request. With a permissible operating speed of 0.1 mm to 500 mm/s and a mechanical durability of at least 1,000,000 operations, it is suitable for demanding environments. The operating temperature range is -20°C to +70°C, with a maximum humidity of 85%. This product is ideal for engineers looking for a reliable and durable limit switch for their projects.

Datasheet Summary
Powered by GS/AI

The Z4463-ND is a sealed subminiature basic switch designed for various applications requiring snap action functionality. It features a switch rating of 2 A at 250 VAC and is available in multiple actuator types, including pin plunger and hinge lever options. The switch is constructed with rubber packing to provide dust protection and temporary waterproofing, meeting the IEC IP67 standard. It offers various terminal options, including solder, quick-connect, and PCB terminals, making it versatile for different wiring needs. The switch is RoHS compliant and has models available that meet UL, CSA, and VDE safety standards upon request. With a permissible operating speed of 0.1 mm to 500 mm/s and a mechanical durability of at least 1,000,000 operations, it is suitable for demanding environments. The operating temperature range is -20°C to +70°C, with a maximum humidity of 85%. This product is ideal for engineers looking for a reliable and durable limit switch for their projects.

Suppliers

Company
Product
Description
Supplier Links
D2SW-P Sealed Subminiature Basic Switch - D2SW-P2L1M - Aratas America LLC
Hoffman Estates, IL, United States
D2SW-P Sealed Subminiature Basic Switch
D2SW-P2L1M
D2SW-P Sealed Subminiature Basic Switch D2SW-P2L1M
Sealed Basic Switch with Simplified Construction, Mounting Compatible with SS and D2SW Series. Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67). Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available. Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available. UL, CSA, VDE safety standard approved models are available upon request.

Sealed Basic Switch with
Simplified Construction,
Mounting Compatible with
SS and D2SW Series.

  • Rubber packing construction keeps dust off and offers temporary waterproofing protection (IEC IP67).
  • Switch rating of 2 A at 250 VAC possible with a single-leaf movable spring. Models for micro loads are also available.
  • Solder, quick-connect terminals (#110), PCB terminals, and molded lead wires are available.
  • UL, CSA, VDE safety standard approved models are available upon request.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z4463-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z4463-ND
Snap Action, Limit Switches Z4463-ND
SWITCH SNAP ACTION SPDT 2A 250V

SWITCH SNAP ACTION SPDT 2A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2SW-P2L1M
Basic / Snap Action Switches D2SW-P2L1M
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2SW-P2L1M Z4463-ND D2SW-P2L1M
Product Name D2SW-P Sealed Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP67 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Maximum Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326108 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2F Ultra Subminiature Basic Switch - D2F-01L2-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2326109 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details