SWITCH SNAP ACT SPST-NC 5A 125V
Basic / Snap Action Switches Miniature Basic Switch
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | D2VW-5L1B-2HS-ND | D2VW-5L1B-2HS |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | |
| Features | Dustproof | |
| Standards and Certifications | RoHS | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |