Aratas America LLC D2S Subminiature Basic Switch D2S-5D

Description
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation.
Request a Quote Datasheet
Description
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2S Subminiature Basic Switch - D2S-5D - Aratas America LLC
Hoffman Estates, IL, United States
D2S Subminiature Basic Switch
D2S-5D
D2S Subminiature Basic Switch D2S-5D
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation.

Subminiature Switch with
Superb Flux Resistance

  • One-piece terminal construction to keep out flux.
  • High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning.
  • Use of pin plunger also allows horizontal operation.
Supplier's Site Datasheet
Snap Action, Limit Switches - Z12265-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z12265-ND
Snap Action, Limit Switches Z12265-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2S-5D
Basic / Snap Action Switches D2S-5D
Basic / Snap Action Switches MINIATURE BASIC SWITCH

Basic / Snap Action Switches MINIATURE BASIC SWITCH

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2S-5D Z12265-ND D2S-5D
Product Name D2S Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 to 3 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-01L2-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-01L-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2FC Ultra Subminiature Basic Switch - D2FC-7 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details