Smallest sealed snap-action
switch in the industry with a
very long stroke for reliable
ON/OFF action
SWITCH SNAP ACT SPDT 100MA 125V
Switch,long hinge lvr,SPDT,screw mnt,sld
Basic / Snap Action Switches Long Hinge SPDT Solder M3 Screw Mt
MICROSWITCH, HINGE LEVER, SPDT, 2A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Long Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:2A; Contact Voltage DC Nom:12VDC RoHS Compliant: Yes
| Aratas America LLC | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2HW-C221H | SW1483-ND | 6821901 | D2HW-C221H | 89C4577 |
| Product Name | D2HW Sealed Ultra Subminiature Basic Switches | Snap Action, Limit Switches | Micro Switches | Basic / Snap Action Switches | Microswitch, Hinge Lever, Spdt, 2A 125V; Microswitch Type Omron Electronic Components |
| Actuator Style | Lever Style | Lever Style | Lever Style; Long hinge lever | Lever | Lever Style |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Maximum Current | 0.1000 to 2 amps | 0.1000 to 2 amps | 2 amps | 2 amps |