Sealed Basic Switch with
Simplified Construction,
Mounting Compatible with
SS and D2SW Series.
Aratas D2SW-P01L3T Micro Switch
SWITCH SNAP ACT SPDT 100MA 125V
Snap Action Switch D2SW Series
MICRO SW, ROLLER LEVER, SPDT, 100mA 125V; Microswitch Type:Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect, Solder; Contact Current Max:100mA; Operating Force:0.6NRoHS Compliant: Yes
Basic / Snap Action Switches Sim roller levr 61gf Sealed QC tabs 0.1 A
| Aratas America LLC | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2SW-P01L3T | 6866786 | SW805-ND | 70175432 | 73J7167 | D2SW-P01L3T |
| Product Name | D2SW-P Sealed Subminiature Basic Switch | Micro Switches | Snap Action, Limit Switches | Switch,Sealed,SubMiniature,0.1A,SIMULATED Roller LEVER,QUICK CONNECT TerminalS | Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style; Roller Style; Simulated roller lever | Lever Style; Roller Style | Lever Style; Roller Style | Lever Style; Roller Style | Simulated Roller Lever |
| Common Size | Subminiature; Standard | Subminiature | Subminiature | |||
| Standards and Certifications | UL List; CSA Mark; IP67 | RoHS | RoHS | UL List | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |