Aratas America LLC D2JW Sealed Subminiature Basic Switches D2JW-01K31

Description
Ultra-small and Highly Sealed Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models) Wide range of operating temperatures from −40°C to +85°C. Gold-alloy crossbar contact and coil spring offer long durability and high contact reliability.
Request a Quote Datasheet
Description
Ultra-small and Highly Sealed Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models) Wide range of operating temperatures from −40°C to +85°C. Gold-alloy crossbar contact and coil spring offer long durability and high contact reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2JW Sealed Subminiature Basic Switches - D2JW-01K31 - Aratas America LLC
Hoffman Estates, IL, United States
D2JW Sealed Subminiature Basic Switches
D2JW-01K31
D2JW Sealed Subminiature Basic Switches D2JW-01K31
Ultra-small and Highly Sealed Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models) Wide range of operating temperatures from −40°C to +85°C. Gold-alloy crossbar contact and coil spring offer long durability and high contact reliability.

Ultra-small and Highly Sealed

  • Degree of protection conforms to JIS Waterproof standard and IEC IP67. (Excluding the terminals on terminal models)
  • Wide range of operating temperatures from −40°C to +85°C.
  • Gold-alloy crossbar contact and coil spring offer long durability and high contact reliability.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1163-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1163-ND
Snap Action, Limit Switches SW1163-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Microswitch, Spdt, 0.1A, 30Vdc, 0.95N; Microswitch Type Omron Electronic Components - 89C4611 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 0.1A, 30Vdc, 0.95N; Microswitch Type Omron Electronic Components
89C4611
Microswitch, Spdt, 0.1A, 30Vdc, 0.95N; Microswitch Type Omron Electronic Components 89C4611
MICROSWITCH, SPDT, 0.1A, 30VDC, 0.95N; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes

MICROSWITCH, SPDT, 0.1A, 30VDC, 0.95N; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Leaf Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2JW-01K31
Basic / Snap Action Switches D2JW-01K31
Basic / Snap Action Switches Sim. Roller Lever Solder 97g

Basic / Snap Action Switches Sim. Roller Lever Solder 97g

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2JW-01K31 SW1163-ND 89C4611 D2JW-01K31
Product Name D2JW Sealed Subminiature Basic Switches Snap Action, Limit Switches Microswitch, Spdt, 0.1A, 30Vdc, 0.95N; Microswitch Type Omron Electronic Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
D2F Ultra Subminiature Basic Switch - D2F-01-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
D2D Power/Door Switch - D2D-1002 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3 suppliers
D2F Ultra Subminiature Basic Switch - D2F-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers