Sealed Miniature Basic
Switch Conforms to IP67
(Excluding the terminals on
terminal models)
SWITCH SNAP ACT SPDT 100MA 125V
Sealed Miniature Basic Switch Conforms to IP67 (Molded Lead Wire Type Only). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust.
Basic / Snap Action Switches HNGE RLLR LVR SOLDER
MICRO SW, ROLLER LEVER, SPDT, 100mA 125V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
| Aratas America LLC | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2VW-01L2-1HS | SW431-ND | 70175526 | D2VW-01L2-1HS | 36K7265 |
| Product Name | D2VW Sealed Miniature Basic Switches | Snap Action, Limit Switches | SWITCH,WATERTIGHT,MINIATURE,SNAP ACTION,HINGE ROLLER LEVER,WITH SOLDER & #187 TA | Basic / Snap Action Switches | Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components |
| Actuator Style | Lever Style | Lever Style; Roller Style | Lever Style; Roller Style | Roller Lever | Lever Style; Roller Style |
| Common Size | Standard | Miniature | Miniature | ||
| Standards and Certifications | IP67 | RoHS | RoHS | RoHS | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |