Aratas America LLC D2MC Low-torque Basic Switch D2MC-01EL

Description
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.
Request a Quote Datasheet
Description
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2MC Low-torque Basic Switch - D2MC-01EL - Aratas America LLC
Hoffman Estates, IL, United States
D2MC Low-torque Basic Switch
D2MC-01EL
D2MC Low-torque Basic Switch D2MC-01EL
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.

Highly Reliable Rotary-action
Switch for Low Torque
Operation (0.5 mN·m )

  • 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range.
  • Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1997-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1997-ND
Snap Action, Limit Switches SW1997-ND
SWITCH SNAP ACT SPDT 500MA 125V

SWITCH SNAP ACT SPDT 500MA 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2MC-01EL
Basic / Snap Action Switches D2MC-01EL
Basic / Snap Action Switches CCW rotary 5.1gf xcm 0.5 A SPDT

Basic / Snap Action Switches CCW rotary 5.1gf xcm 0.5 A SPDT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2MC-01EL SW1997-ND D2MC-01EL
Product Name D2MC Low-torque Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Common Size Standard
Standards and Certifications UL List; CSA Mark RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.5000 amps 0.5000 amps 0.5000 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z13003-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
Snap Action, Limit Switches - Z13011-ND - DigiKey
Specs
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
2 suppliers
D2F Ultra Subminiature Basic Switch - D2F-FL30-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
3 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details