Smallest sealed snap-action
switch in the industry with a
very long stroke for reliable
ON/OFF action
SWITCH SNAP SPST-NC 100MA 125V
Basic / Snap Action Switches Subminiature Basic Switch
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2HW-C272MR | Z12248-ND | D2HW-C272MR |
| Product Name | D2HW Sealed Ultra Subminiature Basic Switches | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style; Roller Style | Simulated Roller Lever |
| Common Size | Subminiature; Standard | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO | Single Pole, Single Throw (SPST) | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Closed (NC) | |
| Maximum Current | 0.1000 to 2 amps | 0.1000 to 2 amps | 2 amps |