Aratas America LLC D2MC Low-torque Basic Switch D2MC-5E

Description
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.
Request a Quote Datasheet
Description
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2MC Low-torque Basic Switch - D2MC-5E - Aratas America LLC
Hoffman Estates, IL, United States
D2MC Low-torque Basic Switch
D2MC-5E
D2MC Low-torque Basic Switch D2MC-5E
Highly Reliable Rotary-action Switch for Low Torque Operation (0.5 mN·m ) 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range. Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.

Highly Reliable Rotary-action
Switch for Low Torque
Operation (0.5 mN·m )

  • 0.5A rated model employs crossbar gold-alloy contacts for excellent contact reliability in the micro load range.
  • Long durability (10,000,000 mechanical operations min.) through use of a movable coil spring.
Supplier's Site Datasheet
SWITCH DETECTION SWITCHES - D2MC-5E - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH DETECTION SWITCHES
D2MC-5E
SWITCH DETECTION SWITCHES D2MC-5E
SWITCH DETECTION SWITCHES

SWITCH DETECTION SWITCHES

Buy Now
Snap Action, Limit Switches - SW1164-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1164-ND
Snap Action, Limit Switches SW1164-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2MC-5E
Basic / Snap Action Switches D2MC-5E
Basic / Snap Action Switches CW rotary 5.1gf x cm 5 A SPDT

Basic / Snap Action Switches CW rotary 5.1gf x cm 5 A SPDT

Buy Now Datasheet
Microswitch, Spdt, Rotary, 5A, 250Vac; Microswitch Type Omron Electronic Components - 29C7661 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Rotary, 5A, 250Vac; Microswitch Type Omron Electronic Components
29C7661
Microswitch, Spdt, Rotary, 5A, 250Vac; Microswitch Type Omron Electronic Components 29C7661
MICROSWITCH, SPDT, ROTARY, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, SPDT, ROTARY, 5A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Side Rotary; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2MC-5E D2MC-5E SW1164-ND D2MC-5E 29C7661
Product Name D2MC Low-torque Basic Switch SWITCH DETECTION SWITCHES Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Spdt, Rotary, 5A, 250Vac; Microswitch Type Omron Electronic Components
Common Size Standard Miniature
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326183 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details