Sealed Subminiature Basic
Switch Conforming to IP67
(Excluding the terminals
on terminal models)
SWITCH SNAP ACTION SPDT 3A 125V
Basic / Snap Action Switches HINGE LEVER TAB TERM
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2SW-3L1TS | SW294-ND | D2SW-3L1TS |
| Product Name | D2SW Sealed Subminiature Basic Switches | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever |
| Common Size | Subminiature; Standard | ||
| Standards and Certifications | IP67 | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 2 to 3 amps | 3 amps | 3 amps |