Aratas America LLC D2VW Sealed Miniature Basic Switches D2VW-5L2A-1MS

Description
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models. Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.
Request a Quote Datasheet
Description
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models. Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2VW Sealed Miniature Basic Switches - D2VW-5L2A-1MS - Aratas America LLC
Hoffman Estates, IL, United States
D2VW Sealed Miniature Basic Switches
D2VW-5L2A-1MS
D2VW Sealed Miniature Basic Switches D2VW-5L2A-1MS
Sealed Miniature Basic Switch Conforms to IP67 (Excluding the terminals on terminal models) Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust. V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models. Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.

Sealed Miniature Basic
Switch Conforms to IP67
(Excluding the terminals on
terminal models)

  • Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust.
  • V-series internal mechanism assures high precision and durability. The mounting is the same as of the V models.
  • Ideal for automobiles, agricultural machines, large-scale home appliances, and industrial equipment, which require high environmental resistance.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1066-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1066-ND
Snap Action, Limit Switches SW1066-ND
SWITCH SNAP ACTION SPDT 5A 125V

SWITCH SNAP ACTION SPDT 5A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2VW-5L2A-1MS
Basic / Snap Action Switches D2VW-5L2A-1MS
Basic / Snap Action Switches Short hinge rllr lvr 5A w/ lead wires

Basic / Snap Action Switches Short hinge rllr lvr 5A w/ lead wires

Buy Now Datasheet
Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Omron Electronic Components - 36K7267 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Omron Electronic Components
36K7267
Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Omron Electronic Components 36K7267
MICROSWITCH, ROLLER LEVER, SPDT 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT 5A 250V; Microswitch Type:Miniature; Microswitch Actuator:Hinge Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH; SNAP ACTION; WATERTIGHT; SHORT HINGE ROLLER LEVER; W/ LEAD WIRES - 70175832 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; SNAP ACTION; WATERTIGHT; SHORT HINGE ROLLER LEVER; W/ LEAD WIRES
70175832
SWITCH; SNAP ACTION; WATERTIGHT; SHORT HINGE ROLLER LEVER; W/ LEAD WIRES 70175832
Sealed Miniature Basic Switch Conforms to IP67 (Molded Lead Wire Type Only). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust.

Sealed Miniature Basic Switch Conforms to IP67 (Molded Lead Wire Type Only). Use of epoxy resin assures stable sealing, making this switch ideal for places subject to water spray or excessive dust.

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2VW-5L2A-1MS SW1066-ND D2VW-5L2A-1MS 36K7267 70175832
Product Name D2VW Sealed Miniature Basic Switches Snap Action, Limit Switches Basic / Snap Action Switches Microswitch, Roller Lever, Spdt 5A 250V; Microswitch Type Omron Electronic Components SWITCH; SNAP ACTION; WATERTIGHT; SHORT HINGE ROLLER LEVER; W/ LEAD WIRES
Actuator Style Lever Style Lever Style; Roller Style Roller Lever Lever Style; Roller Style
Common Size Standard Miniature Miniature
Standards and Certifications IP67 RoHS RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR073D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G272M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO
View Details
3 suppliers
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL003H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL003FL - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details