Smallest sealed snap-action
switch in the industry with a
very long stroke for reliable
ON/OFF action
SWITCH SNAP ACT SPDT 100MA 125V
Aratas D2HW-BL201DL Micro Switch
Smallest Sealed Subminiature Snap Action Switch, D2HW Series
Smallest sealed snap action switch in the industry with a long stroke for reliable On/Off action. Conforms to IP67 (lead wire type) and IP50 (terminal type). Case Dimensions: 5.3 mm W × 13.3 mm L × 7.0 mm H. Are 22% smaller than conventional models. Has extra-long stroke even without levers — OT: 1.4 mm. All models are lead-free, including lead wire models.
Basic / Snap Action Switches PIN PLUNGER PCB
| Aratas America LLC | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2HW-BL201DL | SW715-ND | 6821569 | 70175303 | D2HW-BL201DL |
| Product Name | D2HW Sealed Ultra Subminiature Basic Switches | Snap Action, Limit Switches | Micro Switches | Switch,SUBMINI.,Snap Action,Sealed,12VDC,SPDT,ANGLED PCB,POST ON LEFT, PIN PLUNG | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Round (Pin Plunger) | Pin plunger | Pin Plunger | Pushbutton Style; Plunger |
| Common Size | Subminiature; Standard | Subminiature | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Maximum Current | 0.1000 to 2 amps | 0.1000 to 2 amps | 1 amps | 2 amps |