Aratas America LLC D2S Subminiature Basic Switch D2S-5L13-FD

Description
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation.
Request a Quote Datasheet
Description
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2S Subminiature Basic Switch - D2S-5L13-FD - Aratas America LLC
Hoffman Estates, IL, United States
D2S Subminiature Basic Switch
D2S-5L13-FD
D2S Subminiature Basic Switch D2S-5L13-FD
Subminiature Switch with Superb Flux Resistance One-piece terminal construction to keep out flux. High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning. Use of pin plunger also allows horizontal operation.

Subminiature Switch with
Superb Flux Resistance

  • One-piece terminal construction to keep out flux.
  • High operating-position accuracy (±0.25 mm) enables easy peripheral design and positioning.
  • Use of pin plunger also allows horizontal operation.
Supplier's Site Datasheet
Snap Action, Limit Switches - D2S-5L13-FD-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
D2S-5L13-FD-ND
Snap Action, Limit Switches D2S-5L13-FD-ND
MINIATURE BASIC SWITCH

MINIATURE BASIC SWITCH

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2S-5L13-FD
Basic / Snap Action Switches D2S-5L13-FD
Basic / Snap Action Switches 5A 12 VAC SPDT, Sim Roller lvr

Basic / Snap Action Switches 5A 12 VAC SPDT, Sim Roller lvr

Buy Now

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2S-5L13-FD D2S-5L13-FD-ND D2S-5L13-FD
Product Name D2S Subminiature Basic Switch Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style
Common Size Subminiature; Standard
Standards and Certifications UL List; CSA Mark; IP40 RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Maximum Current 5 to 3 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - Z8533-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL053H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 2326201 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details